The SFH6156-2 is a high-reliability optocoupler with a GaAs infrared diode emitter and a silicon planar phototransistor detector in a plastic SMD-4 package with 100 mil pitch. It provides 5300 Vrms isolation voltage and a collector-emitter voltage rating of 70 V. The current transfer ratio ranges from 63% to 125% at 10 mA forward current. It meets safety standards UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO. The device offers fast switching times, low coupling capacitance, and operates within a temperature range of -55 °C to +100 °C.
Optocoupler 5.3kV Isolation SMD 70V VCEO 60mA IF Product overview: SFH6156-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6156-2 |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |