The SFH6156-1 is a high-reliability optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in a plastic SMD-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, 70 V collector-emitter voltage, and 60 mA forward current rating. The device has a current transfer ratio range of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage, with low coupling capacitance of 0.4 pF and fast switching times including a typical turn-on time of 3 µs. It meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC, and FIMKO safety standards, and is rated for operation from -55 °C to +100 °C ambient temperature. The package dimensions are 10.16 mm x 7.52 mm with a 2.54 mm pin pitch.
5.3kV Isolation Optocoupler, SMD, 70V VCEO, 60mA IF Product overview: SFH6156-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6156-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6156-1 |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |