Vishay Intertechnology, Inc. 5.3KV Bipolar Transistor SFH6139

Description
OPTOISO 5.3KV DARL W/BASE 8DIP Product overview: SFH6139 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6139 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5.3KV DARL W/BASE 8DIP Product overview: SFH6139 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6139 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-SFH6139
5.3KV Bipolar Transistor 903-SFH6139
OPTOISO 5.3KV DARL W/BASE 8DIP Product overview: SFH6139 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6139 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARL W/BASE 8DIP Product overview: SFH6139 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6139 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6139 - 1248069-SFH6139 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6139
1248069-SFH6139
Optoisolators - Transistor, Photovoltaic Output - SFH6139 1248069-SFH6139
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248069-SFH6139 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 600ns, 1μs Family Name: SFH6139 Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 400% @ 1.6mA Alternative Parts (Cross-Reference): 6N139#360; 6N138#060; 6N138-060E; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248069-SFH6139
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 600ns, 1μs
Family Name: SFH6139
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 400% @ 1.6mA
Alternative Parts (Cross-Reference): 6N139#360; 6N138#060; 6N138-060E;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-SFH6139 1248069-SFH6139
Product Name 5.3KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - SFH6139
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data