Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH6138 SFH6138

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248068-SFH6138 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 4μs Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): 6N139#060; 6N139-360E; 6N139#360; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248068-SFH6138 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 4μs Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): 6N139#060; 6N139-360E; 6N139#360; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH6138 - 1248068-SFH6138 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6138
1248068-SFH6138
Optoisolators - Transistor, Photovoltaic Output - SFH6138 1248068-SFH6138
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1248068-SFH6138 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 8-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 2μs, 4μs Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): 6N139#060; 6N139-360E; 6N139#360; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1248068-SFH6138
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 2μs, 4μs
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Alternative Parts (Cross-Reference): 6N139#060; 6N139-360E; 6N139#360;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.3KV Bipolar Transistor
903-SFH6138
5.3KV Bipolar Transistor 903-SFH6138
OPTOISO 5.3KV DARL W/BASE 8DIP Product overview: SFH6138 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6138 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARL W/BASE 8DIP Product overview: SFH6138 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6138 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1248068-SFH6138 903-SFH6138
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH6138 5.3KV Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data