The SFH6136 is a high-speed optocoupler with a 5300 V RMS isolation test voltage and an open-collector transistor output, designed for signal transmission between electrically isolated circuits at up to 1 MBd. It features a DIP-8 package with a footprint of 7.62 mm x 10.16 mm, a bandwidth of 2 MHz, and a current transfer ratio of 19% minimum at 16 mA forward current. The device is certified for safety by UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) when configured with option 1. It supports TTL-compatible logic levels and offers high common mode transient immunity of 1000 V/μs. The operating ambient temperature range extends from -55 °C to +100 °C.
1-Ch 5.3kV Optocoupler, 1Mbps, PDIP, 25V Product overview: SFH6136 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 25V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6136 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6136 |
| Product Name | 5.3kV 25V Bipolar Transistor |
| IC(max) | 16 milliamps |