Vishay Intertechnology, Inc. SMD Bipolar Transistor SFH6136-X017T

Description
Optocoupler - IC Output, 1 CHANNEL LOGIC OUTPUT OPTOCOUPLER, 1 Mbps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6136-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler - IC Output, 1 CHANNEL LOGIC OUTPUT OPTOCOUPLER, 1 Mbps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6136-X017T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Bipolar Transistor
903-SFH6136-X017T
SMD Bipolar Transistor 903-SFH6136-X017T
Optocoupler - IC Output, 1 CHANNEL LOGIC OUTPUT OPTOCOUPLER, 1 Mbps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6136-X017T can be used for catalog matching and distributor lookup.

Optocoupler - IC Output, 1 CHANNEL LOGIC OUTPUT OPTOCOUPLER, 1 Mbps, ROHS COMPLIANT, SMD, 8 PIN Product overview: SFH6136-X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6136-X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH6136-X017T - 794145-SFH6136-X017T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH6136-X017T
794145-SFH6136-X017T
Optoisolators - Transistor, Photovoltaic Output - SFH6136-X017T 794145-SFH6136-X017T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 794145-SFH6136-X017T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.6V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 200ns, 200ns Family Name: SFH6136 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 25V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Alternative Parts (Cross-Reference): 6N135#360; 6N136#360; HCPL-2502#360; 6N135-560E; Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 794145-SFH6136-X017T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.6V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 200ns, 200ns
Family Name: SFH6136
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 25V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Alternative Parts (Cross-Reference): 6N135#360; 6N136#360; HCPL-2502#360; 6N135-560E;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-SFH6136-X017T 794145-SFH6136-X017T
Product Name SMD Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - SFH6136-X017T
IC(max) 16 milliamps
PD 100 milliwatts
hfe 35
Unlock Full Specs
to access all available technical data