The SFH6136-X009T is a high-speed optocoupler designed for applications requiring electrical isolation between circuits. It features a maximum isolation test voltage of 5300 V_RMS and supports data transmission rates up to 1 MBit/s, making it suitable for high-frequency applications. The device is housed in an 8-SMD package and is TTL compatible, ensuring ease of integration into digital systems. This optocoupler utilizes a GaAIAs infrared emitting diode optically coupled to a high-speed transistor, allowing for efficient signal transmission with a bandwidth of 2 MHz. The current transfer ratio (CTR) for the SFH6136 ranges from 19% to 35%, depending on the operating conditions, which provides flexibility in various circuit designs. The operating temperature range is from -55°C to +100°C, and it has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The device is also certified by UL, cUL, and CQC, ensuring compliance with safety standards. With a supply voltage range of -0.5 to 30 V and an output current capability of up to 16 mA, the SFH6136-X009T is a robust choice for applications requiring reliable isolation and signal integrity.
Manufacturer: Vishay
Win Source Part Number: 933297-SFH6136-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH6136
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH6136-X009T-ND, SFH6136-X009TTR, SFH6136-X009TCT, SFH6136-X009TDKR
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 933297-SFH6136-X009T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH6136-X009T |
| Package Type | SOT3; 8-SMD |