The SFH6136 optocoupler is a high-speed transistor output device designed for signal transmission up to 2 MHz between electrically isolated circuits. It features a DIP-8 plastic package measuring 7.62 mm by 10.16 mm, an isolation test voltage of 5300 V RMS, and a current transfer ratio of at least 19%. The device supports TTL compatibility, includes an open collector output with external base wiring capability, and meets UL, cUL, and CQC safety standards. The SFH6136-X001 variant is certified to DIN EN 60747-5-5 (VDE 0884-5).
Logic IC Output Optocoupler, 1-Element, 5300V Isolation, 1MBps, ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: SFH6136-X001 from Vishay is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5300V, DIP, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6136-X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 903-SFH6136-X001 |
| Product Name | 5300V DIP Logic IC |
| Power Dissipation | 100 milliwatts |