Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH6135-X019

Description
Win Source Part Number: 1243377-SFH6135-X019 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 25V Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6135 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243377-SFH6135-X019 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 25V Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6135 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243377-SFH6135-X019 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243377-SFH6135-X019
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243377-SFH6135-X019
Win Source Part Number: 1243377-SFH6135-X019 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 25V Turn On / Turn Off Time (Typ): 300ns, 300ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6135 Product Status: Obsolete

Win Source Part Number: 1243377-SFH6135-X019
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.6V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 7% @ 16mA
Voltage - Output (Max): 25V
Turn On / Turn Off Time (Typ): 300ns, 300ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6135
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243377-SFH6135-X019
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243732-SI8274GB4D-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM7B37 Non-Linearized Isolated Thermocouple Input Module - SCM7B37-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Isolators - Isolators - Gate Drivers - 1323533-1EDI40I12AFXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details