Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH6135-X006

Description
Win Source Part Number: 1243376-SFH6135-X006 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 25V Turn On / Turn Off Time (Typ): 300ns, 300ns Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6135 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243376-SFH6135-X006 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 25V Turn On / Turn Off Time (Typ): 300ns, 300ns Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6135 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243376-SFH6135-X006 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243376-SFH6135-X006
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243376-SFH6135-X006
Win Source Part Number: 1243376-SFH6135-X006 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.6V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 7% @ 16mA Voltage - Output (Max): 25V Turn On / Turn Off Time (Typ): 300ns, 300ns Mounting Type: Through Hole Package / Case: 8-DIP (0.400", 10.16mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH6135 Product Status: Obsolete

Win Source Part Number: 1243376-SFH6135-X006
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.6V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 7% @ 16mA
Voltage - Output (Max): 25V
Turn On / Turn Off Time (Typ): 300ns, 300ns
Mounting Type: Through Hole
Package / Case: 8-DIP (0.400", 10.16mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH6135
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243376-SFH6135-X006
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details