The SFH610A-5 is an optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It is available in a DIP-4 package with 2.54 mm pin spacing and provides a current transfer ratio of 250 to 500% at an input current of 10 mA and collector-emitter voltage of 5 V. The device supports an isolation test voltage of 5300 V RMS, a collector-emitter voltage rating of 70 V, and complies with UL, cUL, BSI, FIMKO, and CQC standards. It features low coupling capacitance, high common mode immunity, and thermal stability across an ambient temperature range of -55 °C to +100 °C.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Product overview: SFH610A-5 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-5 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |