The SFH610A-4X008T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for electrical isolation between circuits. It features a 4-pin SMD package with 400 mil pin spacing, a 5300 Vrms isolation voltage, and a collector-emitter voltage rating of 70 V. The device has a current transfer ratio (CTR) range of 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage. It achieves a creepage and clearance distance of ≥8.0 mm for reinforced insulation up to 400 Vrms, and complies with UL, cUL, BSI, FIMKO, and CQC safety approvals. The optocoupler supports end-stacking and meets IEC 60950 for reinforced insulation.
1-CH DC-IN Transistor Optocoupler, 5300Vrms, 4-Pin PDIP SMD Product overview: SFH610A-4X008T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-4X008T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-4X008T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100000 milliamps |