The SFH610A-3X007T is a phototransistor optocoupler in an SMD-4 package with option 7, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio range of 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals, with creepage and clearance distances of at least 7 mm. It supports end-stacking with 2.54 mm spacing and complies with IEC 60950 for reinforced insulation up to 400 V RMS. The SMD package has dimensions of 9.27 mm width and is designed for surface-mount assembly.
SFH610A, SFH6106 - Optocoupler, Phototransistor Output, High Reliabilitz, 5300 VRMS Product overview: SFH610A-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-3X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-3X007T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |