The SFH610A-3X006 is an optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor output, designed for signal transmission between electrically isolated circuits. It is packaged in a DIP-4, 400 mil option 6 configuration with a creepage and clearance distance of ≥8.0 mm, compliant with IEC 60950 for reinforced insulation up to 400 V RMS. The device features a current transfer ratio of 100% to 200% at I_F = 10 mA and V_CE = 5.0 V, a collector-emitter voltage rating of 70 V, and an isolation test voltage of 5300 V RMS. It meets UL, cUL, BSI, FIMKO, and CQC approvals and has a standard pin spacing of 2.54 mm for end-stackable mounting.
Optocoupler Phototransistor Output 70V 60mA DIP 150mW Product overview: SFH610A-3X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 150mW, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 150mW, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-3X006 |
| Product Name | 70V 60mA 150mW DIP Bipolar Transistor |
| IC(max) | 100 milliamps |