The SFH610A-2 is a high-reliability optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It is available in a DIP-4 package with 2.54 mm pin spacing and achieves creepage and clearance distances greater than 8.0 mm. The device supports an isolation test voltage of 5300 V RMS and a collector-emitter voltage of 70 V. The current transfer ratio ranges from 63% to 125% at an input current of 10 mA and a collector-emitter voltage of 5.0 V. It meets UL, cUL, BSI, FIMKO, and CQC agency approvals, and is end-stackable with 0.100" (2.54 mm) spacing. The device has low coupling capacitance, fast switching times, and is temperature stable.
Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, PDIP Product overview: SFH610A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-2 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |