Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 806796-SFH610A-1X018
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2μs, 2μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 40% at 10mA
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 80% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
1-CH DC-IN Transistor DC-OUT Optocoupler, 5300Vrms, 4-Pin PDIP SMD Product overview: SFH610A-1X018T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-1X018T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 806796-SFH610A-1X018T | 903-SFH610A-1X018T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH610A-1X018T | SMD Bipolar Transistor |
| Package Type | SOT3 |