The SFH610A-1X016 is an optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector in a DIP-4 package, 400 mil spacing, designed for signal transmission between electrically isolated circuits. It features a minimum current transfer ratio of 40% at 10 mA forward current, 5300 V\(_{RMS}\) isolation voltage, and creepage and clearance distances of at least 8.0 mm. The device complies with UL, cUL, BSI, FIMKO, and CQC safety approvals and meets IEC 60950 for reinforced insulation up to 400 V\(_{RMS}\). Maximum collector-emitter voltage is 70 V, and the operating temperature range is -55 °C to +100 °C.
SFH610A, SFH6106 - Optocoupler, Phototransistor Output, High Reliabilitz, 5300 VRMS Product overview: SFH610A-1X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH610A-1X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH610A-1X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |