Vishay Intertechnology, Inc. 5.3kV 70V 60mA Bipolar Transistor SFH6106-5T

Description
Optocoupler, Phototransistor, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: SFH6106-5T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-5T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler, Phototransistor, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: SFH6106-5T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-5T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH6106-5T is a phototransistor optocoupler in an SMD-4 package with 5300 Vrms isolation voltage and 70 V collector-emitter voltage. It features a current transfer ratio of 250 to 500% at 10 mA forward current and 5 V collector-emitter voltage, with a forward current rating of 60 mA. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals and complies with IEC 60950 for reinforced insulation. It has a creepage and clearance distance of at least 7 mm, and operates within an ambient temperature range of -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The SFH6106-5T is a phototransistor optocoupler in an SMD-4 package with 5300 Vrms isolation voltage and 70 V collector-emitter voltage. It features a current transfer ratio of 250 to 500% at 10 mA forward current and 5 V collector-emitter voltage, with a forward current rating of 60 mA. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals and complies with IEC 60950 for reinforced insulation. It has a creepage and clearance distance of at least 7 mm, and operates within an ambient temperature range of -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3kV 70V 60mA Bipolar Transistor
903-SFH6106-5T
5.3kV 70V 60mA Bipolar Transistor 903-SFH6106-5T
Optocoupler, Phototransistor, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: SFH6106-5T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-5T can be used for catalog matching and distributor lookup.

Optocoupler, Phototransistor, 5.3kV Isolation, 70V VCEO, 60mA IF Product overview: SFH6106-5T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH6106-5T
Product Name 5.3kV 70V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data