The SFH6106-4T is an SMD-4 packaged optocoupler with a GaAs infrared emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, a 70 V collector-emitter voltage rating, and a 60 mA maximum forward current. The device has a current transfer ratio range of 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage, with rise and fall times of 4 μs and 15 μs respectively in saturated mode. It meets UL, cUL, BSI, FIMKO, and CQC safety approvals and complies with IEC 60950 for reinforced insulation with creepage and clearance distances exceeding 8 mm. The package supports 2.54 mm end-stackable spacing and operates from -55 °C to +100 °C ambient temperature.
5.3kV Isolation Optocoupler, 70V VCEO, 60mA IF, SMD Transistor Output Product overview: SFH6106-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-4T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-4T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |