The SFH6106-4 is an SMD-4 packaged optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal isolation between electrically separated circuits. It offers a collector-emitter voltage of 70 V, a current transfer ratio of 160 to 320 % at I_F = 10 mA and V_CE = 5 V, and an isolation test voltage of 5300 V RMS. The device complies with UL, cUL, BSI, FIMKO, and CQC approvals, and meets IEC 60950 for reinforced insulation with creepage and clearance distances of ≥ 8.0 mm. It features low coupling capacitance of 0.4 pF, fast switching times, and operates from -55 °C to +100 °C ambient temperature.
Optocoupler, 5.3kV Isolation, Transistor Output, SMD Product overview: SFH6106-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-4 |
| Product Name | SMD 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |