The SFH6106-3X001T is a phototransistor optocoupler in an SMD-4 package with 2.54 mm pin spacing, designed for electrical isolation between circuits. It features a 5300 V RMS isolation voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio of 100 to 200 % at 10 mA forward current and 5 V collector-emitter voltage. The device meets UL, cUL, BSI, FIMKO, CQC, and VDE safety approvals and complies with IEC 60950 for reinforced insulation. It operates from -55°C to +100°C ambient temperature and includes a creepage and clearance distance of 8 mm for option 8 configurations.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP T/R Product overview: SFH6106-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-3X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |