The SFH6106-3X001 is an SMD-4 packaged optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100 to 200 % at I_F = 10 mA and V_CE = 5 V, a collector-emitter voltage of 70 V, and an isolation voltage of 5300 V RMS. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals, and complies with IEC 60747-5-5 for reinforced insulation. Creepage and clearance distances are ≥ 7 mm, with a DIP spacing of 2.54 mm. The package is compatible with surface-mount assembly and has a storage temperature range of -55 to +150 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD, 4 PIN Product overview: SFH6106-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-3X001 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |