The SFH6106-3T is an SMD-4 package optocoupler featuring a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It offers a current transfer ratio of 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. The device supports a maximum collector-emitter voltage of 70 V and a forward current of 60 mA. It provides an isolation test voltage of 5300 V RMS and meets UL, cUL, BSI, FIMKO, and CQC safety standards. Creepage and clearance distances are ≥ 7 mm, with an insulation thickness of ≥ 0.4 mm. Switching times are typ. 4.2 μs for turn-on and 23 μs for turn-off under saturated conditions. The part is rated for operation from -55 °C to 100 °C ambient temperature.
5.3kV Isolation Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: SFH6106-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-3T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-3T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |