The SFH6106-2T is an SMD-4 package optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between isolated circuits. It features a 5300 V RMS isolation voltage, a 70 V collector-emitter voltage, and a forward current rating of 60 mA. The device has a current transfer ratio (CTR) range of 63% to 125% at IF = 10 mA and VCE = 5 V, with low coupling capacitance of 0.4 pF and fast switching times. It meets UL, cUL, BSI, FIMKO, and CQC safety approvals and is rated for operation from -55 °C to +100 °C. The package has 2.54 mm pin spacing and complies with IEC 60950 for reinforced insulation.
5.3kV Isolation Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: SFH6106-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-2T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |