The SFH6106-2 is an SMD-package optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It offers a current transfer ratio of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage, with a maximum collector-emitter voltage of 70 V and a maximum forward current of 60 mA. The device achieves 5300 V RMS isolation voltage, has a creepage and clearance distance of at least 7 mm, and meets UL, cUL, BSI, FIMKO, and CQC safety approvals. It features low coupling capacitance, fast switching times, and thermal stability over an ambient temperature range of -55 °C to +100 °C.
5.3kV Isolation Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: SFH6106-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-2 |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |