The SFH6106-1T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It is packaged in an SMD-4 case with 0.100" (2.54 mm) end-stackable spacing. The device supports a maximum collector-emitter voltage of 70 V and a forward current of 60 mA, with an isolation test voltage of 5300 V RMS. It includes a current transfer ratio range of 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage, and meets UL, cUL, BSI, FIMKO, and CQC safety approvals. Creepage and clearance distances are greater than 7 mm, and the device complies with IEC 60950 for reinforced insulation. It operates within an ambient temperature range of -55°C to +100°C.
1-Ch Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, 60mA IF, SMD Product overview: SFH6106-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-1T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-1T |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |