The SFH6106-1 is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between isolated circuits. It features a 5300 Vrms isolation voltage, a 70 V collector-emitter breakdown voltage, and a forward current capability of 60 mA. The device is housed in an SMD-4 package with 2.54 mm pin spacing, and meets UL, cUL, BSI, FIMKO, and CQC safety approvals. Current transfer ratio ranges from 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. It supports operation from -55 °C to 100 °C ambient temperature and complies with IEC 60950 for reinforced insulation up to 400 Vrms. Typical rise and fall times are 2 μs under non-saturated conditions. The part is end-stackable and offers low coupling capacitance and high common-mode interference immunity.
Optocoupler 5.3kV Isolation SMD 70V VCEO 60mA IF 100mA IC Product overview: SFH6106-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH6106-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH6106-1 |
| Product Name | SMD 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |