Vishay Intertechnology, Inc. Transistor Output Optocouplers SFH608-5

Description
Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%
Datasheet
Description
Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH608-5
Transistor Output Optocouplers SFH608-5
Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%

Transistor Output Optocouplers Phototransistor Out Single CTR 250-500%

Buy Now Datasheet
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 21H7695 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
21H7695
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 21H7695
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:250%; Input Current:5mA; Input Current Max:5mA RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:250%; Input Current:5mA; Input Current Max:5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number SFH608-5 21H7695
Product Name Transistor Output Optocouplers Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Input 5mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI20N12AFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Isolators - Gate Drivers - 336-SI8230AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details