1-Ch Transistor Optocoupler, 5.3kV Isolation, 50mA, PDIP Product overview: SFH608-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH608-4 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRANSISTOR, 5300VRMS; Input Current:5mA; Input Current Max:5mA; Isolation Voltage:5.3kV; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Channels:1; No. of Pins:6; Operating Temperature Max:100°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-SFH608-4 | 21H7694 |
| Product Name | 5.3kV 50mA Bipolar Transistor | Optocoupler, Transistor, 5300Vrms; Input Current Vishay |
| IC(max) | 50 milliamps | |
| PD | 150 milliwatts | |
| hfe | 320 |