The SFH601 is an optocoupler with a GaAs infrared LED and a silicon phototransistor output, featuring a base connection for enhanced speed control, housed in a DIP-6 or SMD-6 package. It supports an isolation voltage of 5000 Vrms, with a maximum transient isolation voltage of 8000 Vpeak and creepage and clearance distances of at least 7 mm for DIP-6/SMD-6 and 8 mm for DIP-6, 400 mil variants. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a current transfer ratio (CTR) range of 160 to 320% for the SFH601-4 variant. It operates to 100°C ambient temperature, with storage temperature from -55°C to +150°C, and complies with RoHS and IEC 68 climatic classification 55/115/21. The switching times are 3 μs for both turn-on and turn-off under standard conditions.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-4X017 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-4X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-4X017 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |