The SFH601-4X007 is a phototransistor output optocoupler in an SMD-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 Vrms isolation voltage, a current transfer ratio of 160 to 320%, and a coupling capacitance of 0.6 pF. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of ≥7 mm. It operates over an ambient temperature range of -55 °C to +100 °C and complies with JEDEC J-STD-020C reflow and JESD22-A111 wave soldering standards.
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-4X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-4X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-4X007 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |