Manufacturer: Vishay
Win Source Part Number: 933293-SFH601-3X027T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SFH601
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
OPTOISO TRANS W/BASE 6SMD Product overview: SFH601-3X027T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-3X027T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 933293-SFH601-3X027T | 903-SFH601-3X027T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH601-3X027T | Bipolar Transistor |
| Package Type | SOT3; 6-SMD | Tape & Reel (TR) |