The SFH601-3X016 is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a DIP-6, 400 mil package, designed for signal transmission between electrically isolated circuits. It features a 5000 V RMS isolation voltage, a current transfer ratio of 100 to 200%, and complies with UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The device has a creepage and clearance distance of at least 8 mm, an isolation resistance of at least 10¹² Ω at 25 °C, and operates within a temperature range of -55 °C to +100 °C.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: SFH601-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-3X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |