The SFH601 series is an optocoupler with a GaAs infrared emitter and a silicon phototransistor detector in a DIP-6 or SMD-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 V RMS isolation test voltage, a coupling capacitance of 0.6 pF, and a current transfer ratio ranging from 100% to 200% for the SFH601-3 variant. The device supports storage temperatures from -55 °C to +150 °C and meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Creepage and clearance distances are at least 7 mm for DIP-6 and SMD-6, and 8 mm for the 400 mil DIP-6 variant. The SFH601-3X006 is an SMD-6 variant with specific packaging, but its electrical and safety ratings align with the series baseline.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: SFH601-3X006 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-3X006 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |