The SFH601-3 is a phototransistor optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100 to 200%, an isolation voltage of 5000 V RMS, and a collector-emitter voltage rating of 100 V. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of at least 7 mm. Switching times are typically 3 μs for both turn-on and turn-off. The operating ambient temperature ranges from -55 °C to +100 °C, and the storage temperature ranges from -55 °C to +150 °C.
1-Ch Transistor Optocoupler, 5.3kV Isolation, 100V VCEO, PDIP Product overview: SFH601-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 100V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-3 |
| Product Name | 5.3kV 100V Bipolar Transistor |
| IC(max) | 100 milliamps |