The SFH601-2X016 is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a DIP-6, 400 mil package with option 6. It features a current transfer ratio of 63% to 125%, 5000 V RMS isolation voltage, and a maximum operating temperature of 100 °C. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with creepage and clearance distances of at least 8 mm. It has a coupling capacitance of 0.6 pF and a turn-on/turn-off time of 3 μs each under standard conditions.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Product overview: SFH601-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-2X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |