Vishay Intertechnology, Inc. 5.3KV Bipolar Transistor SFH601-2X007

Description
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-2X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2X007 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-2X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2X007 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFH601-2X007 is an optocoupler with a GaAs infrared emitter and silicon phototransistor output, housed in an SMD-6 package with option 7. It features a 5000 V RMS isolation voltage, a current transfer ratio of 63% to 125%, and a coupling capacitance of 0.6 pF. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package has a creepage and clearance distance of at least 7 mm. It operates across a temperature range of -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The SFH601-2X007 is an optocoupler with a GaAs infrared emitter and silicon phototransistor output, housed in an SMD-6 package with option 7. It features a 5000 V RMS isolation voltage, a current transfer ratio of 63% to 125%, and a coupling capacitance of 0.6 pF. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package has a creepage and clearance distance of at least 7 mm. It operates across a temperature range of -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-SFH601-2X007
5.3KV Bipolar Transistor 903-SFH601-2X007
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-2X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2X007 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: SFH601-2X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-SFH601-2X007
Product Name 5.3KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data