The SFH601 series is an optocoupler with a GaAs infrared emitter and a silicon phototransistor detector, housed in a DIP-6 or SMD-6 package, designed for signal transmission between electrically isolated circuits. It offers an isolation test voltage of 5000 V RMS, a maximum transient isolation voltage of 8000 V peak, and a coupling capacitance of 0.6 pF at 1 MHz. The SFH601-2 variant has a current transfer ratio of 63% to 125%. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of at least 7 mm for DIP-6 and SMD-6 packages. Storage temperature ranges from -55 °C to +150 °C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: SFH601-2X006 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-2X006 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |