The SFH601-2 is a phototransistor optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It has a current transfer ratio of 63% to 125%, a 5000 Vrms isolation voltage, and a maximum collector-emitter voltage of 100 V. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of at least 7 mm and insulation thickness of at least 0.4 mm. It operates over an ambient temperature range of -55 °C to +100 °C and has a storage temperature range of -55 °C to +150 °C.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: SFH601-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-2 |
| Product Name | 5300V DIP Bipolar Transistor |
| PD | 0.1500 milliwatts |