Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH601-1X016

Description
Win Source Part Number: 1243390-SFH601-1X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 100V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 80% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH601 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243390-SFH601-1X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 100V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 80% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH601 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243390-SFH601-1X016 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243390-SFH601-1X016
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243390-SFH601-1X016
Win Source Part Number: 1243390-SFH601-1X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 100V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 80% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH601 Product Status: Obsolete

Win Source Part Number: 1243390-SFH601-1X016
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Voltage - Output (Max): 100V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 80% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH601
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243390-SFH601-1X016
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - FOD3150A - 872136-FOD3150A - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details