The SFH601-1X006 is a phototransistor optocoupler with a base connection, designed for signal transmission between electrically isolated circuits. It is packaged in a DIP-6, 400 mil format with option 6, featuring a 5000 V RMS isolation voltage, a maximum collector-emitter voltage of 100 V, and a current transfer ratio between 40% and 80%. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of at least 8 mm, and an insulation thickness of at least 0.4 mm. Operating temperature ranges from -55 °C to 100 °C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: SFH601-1X006 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-1X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-1X006 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |