The SFH601-1 is an optocoupler with a GaAs infrared emitter and a silicon phototransistor detector in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It has a current transfer ratio (CTR) range of 40% to 80%, a 5000 Vrms isolation voltage, and a maximum isolation voltage of 8000 Vpeak. The device meets UL, cUL, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a creepage and clearance distance of at least 7 mm. It operates over a temperature range of -55 °C to +100 °C and has a coupling capacitance of 0.6 pF. Turn-on and turn-off times are 3 μs each under specified test conditions.
1-CH DC-IN Transistor Optocoupler, 5300Vrms, 6-Pin PDIP Product overview: SFH601-1 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH601-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH601-1 |
| Product Name | Bipolar Transistor |
| IC(max) | 100000 milliamps |