The SFH600-3X006 is an optocoupler with a GaAs LED and silicon phototransistor output, packaged in a DIP-6, 400 mil option 6 case. It provides 5300 V RMS isolation test voltage and a collector-emitter saturation voltage of 0.25 V at 10 mA forward current and 2.5 mA collector current. The device has a current transfer ratio of 160% to 320%, and meets UL 1577, cUL, BSI, CQC, and DIN EN 60747-5-5 (VDE 0884) safety standards. The operating temperature range is -55 °C to +100 °C, with a storage temperature range of -55 °C to +150 °C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: SFH600-3X006 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH600-3X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH600-3X006 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |