The SFH600-3 is an optocoupler with a GaAs LED and silicon phototransistor, housed in a DIP-6 plastic plug-in case compliant with DIN 41866, measuring 7.62 mm pitch and 10.16 mm width. It offers a maximum collector-emitter voltage of 70 V, a forward current of 60 mA, and an isolation test voltage of 5300 V RMS. Current transfer ratio ranges from 160% to 320% at 10 mA LED current. The device meets UL 1577, cUL, BSI, CQC, and DIN EN 60747-5-5 (VDE 0884) safety standards, with creepage and clearance distances of at least 7 mm and insulation thickness of 0.4 mm. Operating temperature ranges from -55 °C to +100 °C, and storage temperature from -55 °C to +150 °C.
Optocoupler 5.3kV Isolation, 1-Ch, 70V VCEO, 60mA IF, PDIP Product overview: SFH600-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH600-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH600-3 |
| Product Name | 5.3kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |