The SFH600 is an optocoupler with a GaAs LED and silicon planar phototransistor output, featuring a base connection for improved switching performance. It is packaged in a DIP-6 case measuring 7.62 mm wide with a 10.16 mm lead pitch, compliant with DIN 41866. The device provides an isolation test voltage of 5300 V RMS and meets UL 1577, cUL, BSI, CQC, and DIN EN 60747-5-5 (VDE 0884) safety standards. Current transfer ratio ranges from 100% to 200% for the SFH600-2 variant, with a collector-emitter saturation voltage of 0.25 V at 10 mA forward current and 2.5 mA collector current. Maximum collector-emitter voltage is 70 V, and operating temperature ranges from -55 °C to +100 °C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: SFH600-2X016 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH600-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH600-2X016 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |