Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output SFH600-2X001

Description
Win Source Part Number: 1243429-SFH600-2X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2.5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 3.2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH600
Request a Quote Datasheet
Description
Win Source Part Number: 1243429-SFH600-2X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2.5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 3.2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1243429-SFH600-2X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1243429-SFH600-2X001
Isolators - Optoisolators - Transistor, Photovoltaic Output 1243429-SFH600-2X001
Win Source Part Number: 1243429-SFH600-2X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 2.5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Turn On / Turn Off Time (Typ): 3.2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: SFH600

Win Source Part Number: 1243429-SFH600-2X001
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 2.5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 10mA
Turn On / Turn Off Time (Typ): 3.2µs, 3µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: SFH600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243429-SFH600-2X001
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243656-SI82394BD4-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details