The SFH600 series is an optocoupler with a GaAs LED and a silicon planar phototransistor output, packaged in a SMD-6 case with dimensions of 10.16 mm by 7.62 mm. It provides electrical isolation between input and output circuits with an isolation test voltage of 5300 V RMS and meets UL 1577, cUL, BSI, and CQC safety standards. The SFH600-1 variant has a current transfer ratio of 63% to 125% at an input current of 10 mA, with a collector-emitter saturation voltage of 0.25 V to 0.4 V at 10 mA input and 2.5 mA output. The device supports an operating ambient temperature range of -55 °C to +100 °C and a storage temperature range of -55 °C to +150 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 6 PIN Product overview: SFH600-1X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH600-1X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH600-1X007 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |