The SFH1690AT is an optocoupler with a GaAs infrared emitter and a silicon phototransistor detector in a SOP-4 mini-flat package measuring 7.21 mm in length and 4.67 mm in width. It provides 3750 V RMS isolation voltage and operates from -55 °C to +110 °C. The device has a current transfer ratio of 50 to 150 %, with rise and fall times of 3 μs and 4 μs respectively at 5 V and 100 Ω load. It meets UL, cUL, BSI, FIMKO, and CQC safety approvals, and is certified to DIN EN 60747-5-5 (VDE 0884-5) with option 1. The package has 0.100 inch (2.54 mm) lead spacing and is supplied on tape and reel.
Transistor Output Optocoupler, 1-Element, 3750V Isolation, ROHS COMPLIANT, MINI FLAT, SOP-4 Product overview: SFH1690AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH1690AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH1690AT |
| Product Name | 3750V Bipolar Transistor |
| IC(max) | 100 milliamps |