Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SFH1617A-4 SFH1617A-4

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016532-SFH1617A-4 Mounting: SMD (SMT) Forward Voltage: 1.25 V Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5.3 kV Current Transfer Ratio: 320 % Output Voltage: 70 V Input Current: 60 mA Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): SFH1617A-4SFH1617A4; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 100 mA Collector Emitter Saturation Voltage: 250 mV
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016532-SFH1617A-4 Mounting: SMD (SMT) Forward Voltage: 1.25 V Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5.3 kV Current Transfer Ratio: 320 % Output Voltage: 70 V Input Current: 60 mA Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): SFH1617A-4SFH1617A4; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 100 mA Collector Emitter Saturation Voltage: 250 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SFH1617A-4 - 1016532-SFH1617A-4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SFH1617A-4
1016532-SFH1617A-4
OEM Parts - OEM Parts ( S ) - SFH1617A-4 1016532-SFH1617A-4
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016532-SFH1617A-4 Mounting: SMD (SMT) Forward Voltage: 1.25 V Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5.3 kV Current Transfer Ratio: 320 % Output Voltage: 70 V Input Current: 60 mA Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): SFH1617A-4SFH1617A4; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 100 mA Collector Emitter Saturation Voltage: 250 mV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016532-SFH1617A-4
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5.3 kV
Current Transfer Ratio: 320 %
Output Voltage: 70 V
Input Current: 60 mA
Categories: OEM Parts( S )
Case / Package: PDIP
Alternative Parts (Cross-Reference): SFH1617A-4SFH1617A4;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 100 mA
Collector Emitter Saturation Voltage: 250 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1016532-SFH1617A-4
Product Name OEM Parts - OEM Parts ( S ) - SFH1617A-4
Unlock Full Specs
to access all available technical data