The SFH1617A-2X017T is a surface-mount optocoupler with a GaAs infrared LED and silicon phototransistor in an SMD-4 package, offering 5000 V RMS isolation and a maximum ambient operating temperature of +110 °C. It features a current transfer ratio of 63% to 125%, a collector-emitter voltage of 70 V, and a coupling capacitance of 0.4 pF. The part meets UL1577, cUL, BSI, and FIMKO safety approvals. Packaging is tape and reel with 7.62 mm pitch.
OPTOCOUPL DC-IN 1CH TRANS DC-OUT 4PDIP SMD - Tape and Reel Product overview: SFH1617A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH1617A-2X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH1617A-2X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |